TE Connectivity BPTM-205/110-A/U-C(40)
- 收藏
- 对比
BPTM-205/110-A/U-C(40)
2460-BPTM-205/110-A/U-C(40)
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, AMERICAS, Heat Shrink, ≤ 25 kV, Bus Bars, Diameter Supplied/Recovered 205 / 110 mm [8.07 / 4.33 in], RAYCHEM BPTM
1最小包装量--
BPTM-205/110-A/U-C(40)详情
TE Connectivity BPTM-205/110-A/U-C(40)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Diameter Supplied/Recoveredu2009
205 / 110u2009mmu2009[u20098.07 / 4.33u2009inu2009]
Equipmentu2009
Bus Bars
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 25
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Product Availabilityu2009
AMERICAS
Alias #
5-1195614-7
TE Internal Description
BPTM-205/110-A/U-C(40)
TE Internal #
717775-000
BPTM-205/110-A/U-C(40)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。