TE Connectivity C17770-000
- 收藏
- 对比
C17770-000
2460-C17770-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Wraps, Worldwide, Heat Shrink, ≤ 1 kV, Heat Shrink Wraparound, 7.874 in [200 mm] Application Diameter, RAYCHEM CFSM
1最小包装量--
C17770-000详情
TE Connectivity C17770-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C17770-000
TE Internal Description
CFSM-200/50-1500/239
Alias #
8-1200842-5
Power Cable Wrap Product Availabilityu2009
Worldwide
Power Cable Wrap Technologyu2009
热缩管
Power Cable Wrap Voltage Ratingu2009(kV)
≤ 1
Power Cable Wrap Product Typeu2009
Heat Shrink Wraparound
Application Diameter (Max)u2009
200u2009mmu2009[u20097.874u2009inu2009]
C17770-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。