TE Connectivity C7D18DS29C3LF
- 收藏
- 对比
C7D18DS29C3LF
2460-C7D18DS29C3LF
连接器,连接线
--
大陆
立即发货

C7D18DS29C3LF datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
C7D18DS29C3LF详情
TE Connectivity C7D18DS29C3LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
房屋材料
Thermoplastic
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
通孔
Contact Materials
Copper Alloy
Pitch (mm)
3.18(mm)
包装
PACKAGE
类型
卡边缘
接头数量
36(POS)
房屋颜色
Black
最大额定电流
3/Contact(A)
C7D18DS29C3LF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。