TE Connectivity CA1728-069
- 收藏
- 对比
CA1728-069
2460-CA1728-069
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, CIS / SEE / Russia, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 95 – 240 mm², RAYCHEM POLJ
1最小包装量--
CA1728-069详情
TE Connectivity CA1728-069重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
Slovak
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
TE Internal Description
POLJ-24/1x95-240
TE Internal #
CA1728-069
CA1728-069拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。