TE Connectivity CA6986-011
- 收藏
- 对比
CA6986-011
2460-CA6986-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, ANZPAC / ASIA / China, Heat Shrink, ≤ 12 kV, Inline, Medium Voltage Inline Joint, Cross-Section 70 – 150 mm², 3 Core, RAYCHEM MXSU
1最小包装量--
CA6986-011详情
TE Connectivity CA6986-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CA6986-011
TE Internal Description
MXSU-3321
Alias #
MXSU3321
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joint & Splice Application Typeu2009
Inline
CA6986-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。