TE Connectivity CA7352-000
- 收藏
- 对比
CA7352-000
2460-CA7352-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, ANZPAC / China / EMEA, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Inline Joint, Cross-Section 500 mm², 1 Core, RAYCHEM MXSU
1最小包装量--
CA7352-000详情
TE Connectivity CA7352-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
6-1899628-3
TE Internal Description
MXSU-5151
TE Internal #
CA7352-000
CA7352-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。