TE Connectivity CA7352-005
- 收藏
- 对比
CA7352-005
2460-CA7352-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Inline Joint, Cross-Section 500 mm², 1 Core, Polymeric, RAYCHEM MXSU
1最小包装量--
CA7352-005详情
TE Connectivity CA7352-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
TE Internal Description
MXSU-5151
TE Internal #
CA7352-005
Alias #
MXSU-5151
Joints & Splice Product Availabilityu2009
EMEA
Installation Instructionu2009
German
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joint & Splice Application Typeu2009
Inline
Base/Housing Material
Melamine
Contact Materials
银合金
Pole Throw Configuration
DP6T
Mounting
面板安装
CA7352-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。