TE Connectivity CB2505-000
- 收藏
- 对比
CB2505-000
2460-CB2505-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, AMERICAS, Heat Shrink, Tape, 1 Core, Cross-Section 350 – 500 AWG/kcmil, Plastic, RAYCHEM HVT
1最小包装量--
CB2505-000详情
TE Connectivity CB2505-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
1
Cable Shield Styleu2009
Tape
Power Cable Termination Voltage Classu2009(kV)
≤ 15
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Product Availabilityu2009
AMERICAS
Alias #
1-1899158-7
TE Internal Description
HVT-Z-153-J
TE Internal #
CB2505-000
CB2505-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。