TE Connectivity CB2527-000
- 收藏
- 对比
CB2527-000
2460-CB2527-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, AMERICAS, Heat Shrink, Tape, 1 Core, Cross-Section 1 – 3/0 AWG/kcmil, Plastic, RAYCHEM HVT
1最小包装量--
CB2527-000详情
TE Connectivity CB2527-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB2527-000
TE Internal Description
HVT-Z-252/352-J
Number of Coresu2009
1
Cable Shield Styleu2009
Tape
Power Cable Termination Voltage Classu2009(kV)
≤ 35
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Product Availabilityu2009
AMERICAS
Alias #
2-1899158-2
CB2527-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。