TE Connectivity CB9317-011
- 收藏
- 对比
CB9317-011
2460-CB9317-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, ANZPAC / EMEA / AMERICAS, Heat Shrink, ≤ 36 kV, Inline, Medium Voltage Inline Joint, Cross-Section 630 mm², 1 Core, RAYCHEM MXSU
1最小包装量--
CB9317-011详情
TE Connectivity CB9317-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CB9317-011
TE Internal Description
MXSU-6161
Alias #
MXSU-6161
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Installation Instructionu2009
English
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 36
Joint & Splice Application Typeu2009
Inline
CB9317-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。