TE Connectivity CB9319-005
- 收藏
- 对比
CB9319-005
2460-CB9319-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 12 kV, Inline, Medium Voltage Inline Joint, Cross-Section 630 mm², 1 Core, Polymeric, RAYCHEM MXSU
1最小包装量--
CB9319-005详情
TE Connectivity CB9319-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
German
Joints & Splice Product Availabilityu2009
EMEA
Alias #
MXSU-3161
TE Internal Description
MXSU-3161
TE Internal #
CB9319-005
CB9319-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。