TE Connectivity CF1770-076
- 收藏
- 对比
CF1770-076
2460-CF1770-076
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, CIS / Russia, Heat Shrink, Wire Copper, 1 Core, Cross-Section 25 – 70 mm², Polymeric, RAYCHEM POLT
1最小包装量--
CF1770-076详情
TE Connectivity CF1770-076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire Copper
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Lithuanian, Russian
Power Cable Termination Product Availabilityu2009
CIS, Russia
Alias #
POLT-12C/1XI-L16
TE Internal Description
POLT-12C/1XI-L16
TE Internal #
CF1770-076
CF1770-076拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。