TE Connectivity CF6262-005
- 收藏
- 对比
CF6262-005
2460-CF6262-005
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, Wire, 1 Core, Cross-Section 95 – 240 mm², Plastic, Sheds per Phase 3, RAYCHEM OXSU
1最小包装量--
CF6262-005详情
TE Connectivity CF6262-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF6262-005
TE Internal Description
OXSU-F6141-ML-5-13
Power Cable Termination Product Availabilityu2009
EMEA
Installation Instructionu2009
German
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
19/33(36)
Cable Shield Styleu2009
Wire
CF6262-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。