TE Connectivity CF6305-070
- 收藏
- 对比
CF6305-070
2460-CF6305-070
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Heat Shrink, 1 Core, Cross-Section 150 – 300 mm², Polymeric, Mechanical Lug Included (M12, Conductor), RAYCHEM POLT
1最小包装量--
CF6305-070详情
TE Connectivity CF6305-070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CF6305-070
TE Internal Description
POLT-42E/1XO-ML-5-13
Alias #
POLT-42E/1XO-ML-5-13
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
20.8/36(42)
Number of Coresu2009
1
Cross-Section Rangeu2009(mm²)
150 – 300
Insulationu2009
Polymeric
CF6305-070拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。