TE Connectivity CF6354-005
- 收藏
- 对比
CF6354-005
2460-CF6354-005
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, Wire, 1 Core, Cross-Section 95 – 240 mm², Plastic, Termination Length 300 mm, RAYCHEM IXSU
1最小包装量--
CF6354-005详情
TE Connectivity CF6354-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire
Power Cable Termination Voltage Classu2009(kV)
6.35/11(12)
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
German
Power Cable Termination Product Availabilityu2009
EMEA
TE Internal Description
IXSU-F3141-ML-6-17
TE Internal #
CF6354-005
CF6354-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。