TE Connectivity CF9603-000
- 收藏
- 对比
CF9603-000
2460-CF9603-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Tubing & Accessories, ASIA / ANZPAC / AMERICAS, Heat Shrink, Heat Shrink Tubing, Non-Flame-Retardant, No, RAYCHEM MWTM
1最小包装量--
CF9603-000详情
TE Connectivity CF9603-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
MWTM-245/80-1400/U
Alias #
MWTM-245/80-1400/U(C84)
Power Cable Tube & Accessory Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Power Cable Tube & Accessory Technologyu2009
热缩管
Power Cable Tube & Accessory Product Typeu2009
热缩管
Power Cable Tube & Accessory Flammabilityu2009
Non-Flame-Retardant
Adhesive Coatingu2009
无
TE Internal #
CF9603-000
CF9603-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。