TE Connectivity CG3317-000
- 收藏
- 对比
CG3317-000
2460-CG3317-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, DC (Shunt), ANSI Shunt, Single Phase, 50 mV Output Voltage, 40 A Output Current, Crompton Current Transformers
1最小包装量--
CG3317-000详情
TE Connectivity CG3317-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Current Transformer Typeu2009
ANSI Shunt
Voltage Application Typeu2009
DC (Shunt)
Alias #
CI-TM4050
TE Internal Description
CI-TM4050
TE Internal #
CG3317-000
System Phase Typeu2009
单相
Output Voltageu2009(mV)
50
Output Currentu2009(A)
40
CG3317-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。