TE Connectivity CI-256-TARU-LSFA-CD-DG
- 收藏
- 对比
CI-256-TARU-LSFA-CD-DG
2460-CI-256-TARU-LSFA-CD-DG
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Transducer, DIN Rail, Single Phase, None, 5 A, Analog (x3), Cutout None, 60 Hz Operating Frequency, Crompton Protector
1最小包装量--
CI-256-TARU-LSFA-CD-DG详情
TE Connectivity CI-256-TARU-LSFA-CD-DG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C10930-000
TE Internal Description
CI-256-TARU-LSFA-CD-DG
Alias #
1201734-9
Power Meter Typeu2009
Transducer
Case Styleu2009
DIN Rail
System Typeu2009
单相
Display Typeu2009
None
Measurement Rangeu2009
5 A
CI-256-TARU-LSFA-CD-DG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。