TE Connectivity CG3885-000
- 收藏
- 对比
CG3885-000
2460-CG3885-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), ANSI CT, Single Phase, 5 A Output Current, 800/5, Aperture Diameter 2.5 in
1最小包装量--
CG3885-000详情
TE Connectivity CG3885-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CG3885-000
TE Internal Description
CI-7SHT801
Alias #
5-1899452-2
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
ANSI CT
System Phase Typeu2009
单相
Output Currentu2009(A)
5
Ratiou2009
800/5
For Use With
HTS Heavy Duty Connectors
类型
应力消除夹
产品长度
93.5 mm
CG3885-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。