TE Connectivity CG5542-000
- 收藏
- 对比
CG5542-000
2460-CG5542-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, DC (Shunt), ANSI Shunt, Single Phase, 100 mV Output Voltage, 60 A Output Current, Crompton Current Transformers
1最小包装量--
CG5542-000详情
TE Connectivity CG5542-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Output Currentu2009(A)
60
Output Voltageu2009(mV)
100
System Phase Typeu2009
单相
Current Transformer Typeu2009
ANSI Shunt
Voltage Application Typeu2009
DC (Shunt)
Alias #
CI-FN60100
TE Internal Description
CI-FN60100
TE Internal #
CG5542-000
CG5542-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。