TE Connectivity CH6809-000
- 收藏
- 对比
CH6809-000
2460-CH6809-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Tubing & Accessories, ASIA / ANZPAC / AMERICAS, Heat Shrink, Heat Shrink Tubing, Flame-Retardant, 40.5 mm Application Diameter
1最小包装量--
CH6809-000详情
TE Connectivity CH6809-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CH6809-000
TE Internal Description
ZCSM-45/16-250/U
Alias #
ZCSM-45/16-250/U
Power Cable Tube & Accessory Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Power Cable Tube & Accessory Technologyu2009
热缩管
Power Cable Tube & Accessory Product Typeu2009
热缩管
Power Cable Tube & Accessory Flammabilityu2009
Flame-Retardant
Application Diameter (Max)u2009(mm)
40.5
CH6809-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。