TE Connectivity CH7319-011
- 收藏
- 对比
CH7319-011
2460-CH7319-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, China / EMEA / ANZPAC, Heat Shrink, ≤ 12 kV, Live End Seal, Medium Voltage Live End Seal, Cross-Section 500 mm², RAYCHEM MXSE
1最小包装量--
CH7319-011详情
TE Connectivity CH7319-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Live End Seal
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
MXSE- 3151
TE Internal Description
MXSE-3151
TE Internal #
CH7319-011
CH7319-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。