TE Connectivity CH8392-000
- 收藏
- 对比
CH8392-000
2460-CH8392-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

LV/MV Insulating Covers, Worldwide, Cold Applied, 35 kV, Bushing Cover, Bushings/Insulators, Bushing, Conductor Range #6 AWG/kcmil, ANSI, RAYCHEM BCIC
1最小包装量--
CH8392-000详情
TE Connectivity CH8392-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CH8392-000
TE Internal Description
BCIC-10D/18(B3)
Alias #
BCIC-10D/18(B3)
LV/MV Insulating Cover Product Availabilityu2009
Worldwide
LV/MV Insulating Cover Technologyu2009
Cold Applied
LV/MV Insulating Cover Voltage Classu2009(kV)
35
LV/MV Insulating Cover Product Typeu2009
Bushing Cover
Equipmentu2009
Bushings/Insulators
CH8392-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。