TE Connectivity CI-012-01AA-DRDR-B3
- 收藏
- 对比
CI-012-01AA-DRDR-B3
2460-CI-012-01AA-DRDR-B3
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, Measured Value 100, 0/100 mA, Short Scale (90), Case Size 2.5, ANSI, Cutout 2.2, Crompton Saxon
1最小包装量--
CI-012-01AA-DRDR-B3详情
TE Connectivity CI-012-01AA-DRDR-B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F91344-000
TE Internal Description
CI-012-01AA-DRDR-B3
Alias #
1-1201646-2
Power Meter Functionu2009
直流电流表
System Typeu2009
单相
Measured Valueu2009
100
Scaleu2009(mA)
0/100
Scale Shapeu2009
Short Scale (90)
CI-012-01AA-DRDR-B3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。