TE Connectivity CI-01275AALSNTC7B3
- 收藏
- 对比
CI-01275AALSNTC7B3
2460-CI-01275AALSNTC7B3
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, Measured Value 5, 0/50 A, Short Scale (90), Case Size 2.5, ANSI, Cutout 2.2, Crompton Saxon
1最小包装量--
CI-01275AALSNTC7B3详情
TE Connectivity CI-01275AALSNTC7B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Short Scale (90)
Scaleu2009(A)
0/50
Measured Valueu2009
5
System Typeu2009
单相
Power Meter Functionu2009
交流电流表
Alias #
5-1899071-2
TE Internal Description
CI-01275AALSNTC7B3
TE Internal #
F98133-000
CI-01275AALSNTC7B3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。