TE Connectivity CI-01275VASJSJC7B3
- 收藏
- 对比
CI-01275VASJSJC7B3
2460-CI-01275VASJSJC7B3
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Voltage, Single Phase, Measured Value 600, 0/600 V, Short Scale (90), Case Size 2.5, ANSI, Cutout 2.2, Crompton Saxon
1最小包装量--
CI-01275VASJSJC7B3详情
TE Connectivity CI-01275VASJSJC7B3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F06175-000
TE Internal Description
CI-01275VASJSJC7B3
Alias #
7-1201710-4
Power Meter Functionu2009
AC Voltage
System Typeu2009
单相
Measured Valueu2009
600
Scaleu2009(V)
0/600
Scale Shapeu2009
Short Scale (90)
CI-01275VASJSJC7B3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。