TE Connectivity CI-01301AADRDRB3
- 收藏
- 对比
CI-01301AADRDRB3
2460-CI-01301AADRDRB3
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, Measured Value 100, 0/100 mA, Short Scale (90), Case Size 3.5, ANSI, Cutout 2.75, Crompton Saxon
1最小包装量--
CI-01301AADRDRB3详情
TE Connectivity CI-01301AADRDRB3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A21864-000
TE Internal Description
CI-01301AADRDRB3
Alias #
9-1201717-5
Power Meter Functionu2009
直流电流表
System Typeu2009
单相
Measured Valueu2009
100
Scaleu2009(mA)
0/100
Scale Shapeu2009
Short Scale (90)
CI-01301AADRDRB3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。