TE Connectivity CI-013-41SA-PNAN-AN-B3-SM
- 收藏
- 对比
CI-013-41SA-PNAN-AN-B3-SM
2460-CI-013-41SA-PNAN-AN-B3-SM
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, Frequency, Single Phase, Case Size 3.5, ANSI, Cutout 2.75, 2 % Accuracy, UL, Case Height 3.5 in, Crompton Saxon
1最小包装量--
CI-013-41SA-PNAN-AN-B3-SM详情
TE Connectivity CI-013-41SA-PNAN-AN-B3-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A33119-000
TE Internal Description
CI-013-41SA-PNAN-AN-B3-SM
Alias #
6-1201927-5
Power Meter Functionu2009
Frequency
System Typeu2009
单相
Case Sizeu2009
3.5
Case Styleu2009
ANSI
Cutoutu2009
2.75
CI-013-41SA-PNAN-AN-B3-SM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。