TE Connectivity CI-016-02AA-LSRX-C7
- 收藏
- 对比
CI-016-02AA-LSRX-C7
2460-CI-016-02AA-LSRX-C7
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, Measured Value 5, 0/300 A, Short Scale (90), Case Size 3.5, ANSI, Cutout 2.75, Crompton Fiesta
1最小包装量--
CI-016-02AA-LSRX-C7详情
TE Connectivity CI-016-02AA-LSRX-C7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
CI-016-02AA-LSRX-C7
TE Internal #
E42968-000
Alias #
3-1201874-4
Power Meter Functionu2009
交流电流表
System Typeu2009
单相
Measured Valueu2009
5
Scaleu2009(A)
0/300
Scale Shapeu2009
Short Scale (90)
CI-016-02AA-LSRX-C7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。