TE Connectivity CI-016-41SA-RNAJ-AJ
- 收藏
- 对比
CI-016-41SA-RNAJ-AJ
2460-CI-016-41SA-RNAJ-AJ
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, Frequency, Single Phase, 200/250 V, Case Size 3.5, ANSI, Cutout 2.75, 45 – 65 Hz Operating Frequency, Crompton Fiesta
1最小包装量--
CI-016-41SA-RNAJ-AJ详情
TE Connectivity CI-016-41SA-RNAJ-AJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E68746-000
TE Internal Description
CI-016-41SA-RNAJ-AJ
Alias #
9-1201541-3
Power Meter Functionu2009
Frequency
System Typeu2009
单相
Scaleu2009(V)
200/250
Case Sizeu2009
3.5
Case Styleu2009
ANSI
CI-016-41SA-RNAJ-AJ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。