TE Connectivity CI-244-14AG-PQYY-FQ
- 收藏
- 对比
CI-244-14AG-PQYY-FQ
2460-CI-244-14AG-PQYY-FQ
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, Synchroscope, Single Phase, 0/120 V, Short Scale (90), Case Size 72, DIN, Cutout 64, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CI-244-14AG-PQYY-FQ详情
TE Connectivity CI-244-14AG-PQYY-FQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F96190-000
TE Internal Description
CI-244-14AG-PQYY-FQ
Alias #
3-1201894-0
Power Meter Functionu2009
Synchroscope
System Typeu2009
单相
Scaleu2009(V)
0/120
Scale Shapeu2009
Short Scale (90)
Case Sizeu2009
72
CI-244-14AG-PQYY-FQ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。