TE Connectivity CI-362-02VA-PZPZ-C7
- 收藏
- 对比
CI-362-02VA-PZPZ-C7
2460-CI-362-02VA-PZPZ-C7
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Voltage, Single Phase, Measured Value 150, 0/150 V, Short Scale (90), Case Size 2.5, ANSI, Crompton Challenger
1最小包装量--
CI-362-02VA-PZPZ-C7详情
TE Connectivity CI-362-02VA-PZPZ-C7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A65716-000
TE Internal Description
CI-362-02VA-PZPZ-C7
Alias #
4-1201518-8
Power Meter Functionu2009
AC Voltage
System Typeu2009
单相
Measured Valueu2009
150
Scaleu2009(V)
0/150
Scale Shapeu2009
Short Scale (90)
CI-362-02VA-PZPZ-C7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。