TE Connectivity CI-363-01AAECPK
- 收藏
- 对比
CI-363-01AAECPK
2460-CI-363-01AAECPK
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, Measured Value 50, 0/100 A, Short Scale (90), Case Size 3.5, ANSI, 2 % Accuracy, Crompton Challenger
1最小包装量--
CI-363-01AAECPK详情
TE Connectivity CI-363-01AAECPK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
CI-363-01AAECPK
TE Internal #
E31281-000
Alias #
4-1201622-8
Power Meter Functionu2009
直流电流表
System Typeu2009
单相
Measured Valueu2009
50
Scaleu2009(A)
0/100
Scale Shapeu2009
Short Scale (90)
CI-363-01AAECPK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。