TE Connectivity CI-5SFT-750
- 收藏
- 对比
CI-5SFT-750
2460-CI-5SFT-750
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), ANSI CT, Single Phase, 5 A Output Current, 75/5, Aperture Diameter 1.56 in
1最小包装量--
CI-5SFT-750详情
TE Connectivity CI-5SFT-750重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Current Transformer Typeu2009
ANSI CT
Voltage Application Typeu2009
AC (Current Transformers)
Alias #
6-1899277-3
TE Internal Description
CI-5SFT-750
TE Internal #
CJ4133-000
System Phase Typeu2009
单相
Output Currentu2009(A)
5
Ratiou2009
75/5
CI-5SFT-750拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。