TE Connectivity CI-5SHT601
- 收藏
- 对比
CI-5SHT601
2460-CI-5SHT601
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), ANSI CT, Single Phase, 5 A Output Current, 600/5, Aperture Diameter 1.56 in
1最小包装量--
CI-5SHT601详情
TE Connectivity CI-5SHT601重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CG3769-000
TE Internal Description
CI-5SHT601
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
ANSI CT
System Phase Typeu2009
单相
Output Currentu2009(A)
5
Ratiou2009
600/5
CI-5SHT601拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。