TE Connectivity CI-6SHT251
- 收藏
- 对比
CI-6SHT251
2460-CI-6SHT251
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), ANSI CT, Single Phase, 5 A Output Current, 250/5, Aperture Diameter 2.06 in
1最小包装量--
CI-6SHT251详情
TE Connectivity CI-6SHT251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ratiou2009
250/5
Output Currentu2009(A)
5
System Phase Typeu2009
单相
Current Transformer Typeu2009
ANSI CT
Voltage Application Typeu2009
AC (Current Transformers)
TE Internal Description
CI-6SHT251
TE Internal #
CG3811-000
CI-6SHT251拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。