TE Connectivity CI-7SHT501
- 收藏
- 对比
CI-7SHT501
2460-CI-7SHT501
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), ANSI CT, Single Phase, 5 A Output Current, 500/5, Aperture Diameter 2.5 in
1最小包装量--
CI-7SHT501详情
TE Connectivity CI-7SHT501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ratiou2009
500/5
Output Currentu2009(A)
5
System Phase Typeu2009
单相
Current Transformer Typeu2009
ANSI CT
Voltage Application Typeu2009
AC (Current Transformers)
TE Internal Description
CI-7SHT501
TE Internal #
CG3883-000
Body Orientation
Straight
Base/Housing Material
PBT (Polybutylene Terephthalate)
Mounting
电缆安装
性别
Receptacle
螺距
5.0000 mm
房屋颜色
Green/Yellow
产品长度
34.8 mm
CI-7SHT501拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。