TE Connectivity CI-E242-89A-G-EJ-NP
- 收藏
- 对比
CI-E242-89A-G-EJ-NP
2460-CI-E242-89A-G-EJ-NP
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 75 mV, 0/40 A, Short Scale (90), Case Size 48, DIN, Cutout 45, Crompton 007
1最小包装量--
CI-E242-89A-G-EJ-NP详情
TE Connectivity CI-E242-89A-G-EJ-NP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scaleu2009(A)
0/40
Scaleu2009(mV)
75
System Typeu2009
单相
Power Meter Functionu2009
直流电流表
Alias #
5-1899078-8
TE Internal Description
CI-E242-89A-G-EJ-NP
TE Internal #
D76901-000
Scale Shapeu2009
Short Scale (90)
CI-E242-89A-G-EJ-NP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。