TE Connectivity CI-E242-89A-G-EJ-PZ
- 收藏
- 对比
CI-E242-89A-G-EJ-PZ
2460-CI-E242-89A-G-EJ-PZ
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 75 mV, 0/150 A, Short Scale (90), Case Size 48, DIN, Cutout 45, Crompton 007
1最小包装量--
CI-E242-89A-G-EJ-PZ详情
TE Connectivity CI-E242-89A-G-EJ-PZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Short Scale (90)
Scaleu2009(A)
0/150
Scaleu2009(mV)
75
System Typeu2009
单相
Power Meter Functionu2009
直流电流表
Alias #
6-1899078-3
TE Internal Description
CI-E242-89A-G-EJ-PZ
TE Internal #
D66514-000
CI-E242-89A-G-EJ-PZ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。