TE Connectivity CI-E242-89A-G-HF-HF
- 收藏
- 对比
CI-E242-89A-G-HF-HF
2460-CI-E242-89A-G-HF-HF
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 0/20 mA, Short Scale (90), Case Size 48, DIN, Cutout 45, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CI-E242-89A-G-HF-HF详情
TE Connectivity CI-E242-89A-G-HF-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scaleu2009(mA)
0/20
System Typeu2009
单相
Power Meter Functionu2009
直流电流表
Alias #
6-1201887-7
TE Internal Description
CI-E242-89A-G-HF-HF
TE Internal #
C15275-000
Scale Shapeu2009
Short Scale (90)
Case Sizeu2009
48
CI-E242-89A-G-HF-HF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。