TE Connectivity CI-E243-01AGEFPZ
- 收藏
- 对比
CI-E243-01AGEFPZ
2460-CI-E243-01AGEFPZ
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 0/60 mV, 0/150 A, Short Scale (90), Case Size 72, DIN, Cutout 68, Crompton 007
1最小包装量--
CI-E243-01AGEFPZ详情
TE Connectivity CI-E243-01AGEFPZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E68322-000
TE Internal Description
CI-E243-01AGEFPZ
Alias #
3-1200508-6
Power Meter Functionu2009
直流电流表
System Typeu2009
单相
Scaleu2009(mV)
0/60
Scaleu2009(A)
0/150
Scale Shapeu2009
Short Scale (90)
CI-E243-01AGEFPZ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。