TE Connectivity CI-E243-01A-G-HF-WP
- 收藏
- 对比
CI-E243-01A-G-HF-WP
2460-CI-E243-01A-G-HF-WP
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 0/20 mA, 0/100 kA, Short Scale (90), Case Size 72, DIN, Cutout 68, Crompton 007
1最小包装量--
CI-E243-01A-G-HF-WP详情
TE Connectivity CI-E243-01A-G-HF-WP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Short Scale (90)
Scaleu2009(kA)
0/100
Scaleu2009(mA)
0/20
System Typeu2009
单相
Power Meter Functionu2009
直流电流表
Alias #
1-1201416-7
TE Internal Description
CI-E243-01A-G-HF-WP
TE Internal #
F99719-000
CI-E243-01A-G-HF-WP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。