TE Connectivity CI-E243-01V-G-NL-NL
- 收藏
- 对比
CI-E243-01V-G-NL-NL
2460-CI-E243-01V-G-NL-NL
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Voltage, Single Phase, 0/30 V, Short Scale (90), Case Size 72, DIN, Cutout 68, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CI-E243-01V-G-NL-NL详情
TE Connectivity CI-E243-01V-G-NL-NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A43755-000
TE Internal Description
CI-E243-01V-G-NL-NL
Alias #
3-1899068-6
Power Meter Functionu2009
直流电压
System Typeu2009
单相
Scaleu2009(V)
0/30
Scale Shapeu2009
Short Scale (90)
Case Sizeu2009
72
CI-E243-01V-G-NL-NL拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。