TE Connectivity CI-E243-02A-G-LS-A9-C7
- 收藏
- 对比
CI-E243-02A-G-LS-A9-C7
2460-CI-E243-02A-G-LS-A9-C7
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, 0/1200 A, Short Scale (90), Case Size 72, DIN, Cutout 68, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CI-E243-02A-G-LS-A9-C7详情
TE Connectivity CI-E243-02A-G-LS-A9-C7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Sizeu2009
72
Scale Shapeu2009
Short Scale (90)
Scaleu2009(A)
0/1200
System Typeu2009
单相
Power Meter Functionu2009
交流电流表
Alias #
1200719-4
TE Internal Description
CI-E243-02A-G-LS-A9-C7
TE Internal #
D67311-000
CI-E243-02A-G-LS-A9-C7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。