TE Connectivity CI-E243-02A-G-LS-LS-C7
- 收藏
- 对比
CI-E243-02A-G-LS-LS-C7
2460-CI-E243-02A-G-LS-LS-C7
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, 0/5 A, Short Scale (90), Case Size 72, DIN, Cutout 68, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CI-E243-02A-G-LS-LS-C7详情
TE Connectivity CI-E243-02A-G-LS-LS-C7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F11655-000
TE Internal Description
CI-E243-02A-G-LS-LS-C7
Alias #
8-1200717-4
Power Meter Functionu2009
交流电流表
System Typeu2009
单相
Scaleu2009(A)
0/5
Scale Shapeu2009
Short Scale (90)
Case Sizeu2009
72
CI-E243-02A-G-LS-LS-C7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。