TE Connectivity CI-E24302QGSF/1
- 收藏
- 对比
CI-E24302QGSF/1
2460-CI-E24302QGSF/1
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Voltage, Single Phase, 0/500 V, Short Scale (90), Case Size 72, DIN, Cutout 68, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CI-E24302QGSF/1详情
TE Connectivity CI-E24302QGSF/1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Sizeu2009
72
Scale Shapeu2009
Short Scale (90)
Scaleu2009(V)
0/500
System Typeu2009
单相
Power Meter Functionu2009
AC Voltage
Alias #
1-1899730-3
TE Internal Description
CI-E24302QGSF/1
TE Internal #
EE5676-000
CI-E24302QGSF/1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。