TE Connectivity CI-E243-41S-G-RN-AG-AG
- 收藏
- 对比
CI-E243-41S-G-RN-AG-AG
2460-CI-E243-41S-G-RN-AG-AG
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, Frequency, Single Phase, 0/300 V, Short Scale (90), Case Size 72, DIN, Cutout 68, 50 – 60 Hz Operating Frequency, Crompton 007
1最小包装量--
CI-E243-41S-G-RN-AG-AG详情
TE Connectivity CI-E243-41S-G-RN-AG-AG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Short Scale (90)
Scaleu2009(V)
0/300
System Typeu2009
单相
Power Meter Functionu2009
Frequency
Alias #
5-1200749-4
TE Internal Description
CI-E243-41S-G-RN-AG-AG
TE Internal #
D37377-000
Case Sizeu2009
72
CI-E243-41S-G-RN-AG-AG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。