TE Connectivity CI-E244-01AGEJPK
- 收藏
- 对比
CI-E244-01AGEJPK
2460-CI-E244-01AGEJPK
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 0/75 mV, 0/800/1600 A, Short Scale (90), Case Size 96, DIN, Cutout 64, Crompton 007
1最小包装量--
CI-E244-01AGEJPK详情
TE Connectivity CI-E244-01AGEJPK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A87972-000
TE Internal Description
CI-E244-01AGEJPK
Alias #
1200533-5
Power Meter Functionu2009
直流电流表
System Typeu2009
单相
Scaleu2009(mV)
0/75
Scaleu2009(A)
0/800/1600
Scale Shapeu2009
Short Scale (90)
CI-E244-01AGEJPK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。