TE Connectivity CI-E244-01AGFAPQ
- 收藏
- 对比
CI-E244-01AGFAPQ
2460-CI-E244-01AGFAPQ
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 0/1 mA, 0/100 A, Short Scale (90), Case Size 96, DIN, Cutout 64, Crompton 007
1最小包装量--
CI-E244-01AGFAPQ详情
TE Connectivity CI-E244-01AGFAPQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Short Scale (90)
Scaleu2009(A)
0/100
Scaleu2009(mA)
0/1
System Typeu2009
单相
Power Meter Functionu2009
直流电流表
Alias #
5-1200529-9
TE Internal Description
CI-E244-01AGFAPQ
TE Internal #
E48379-000
CI-E244-01AGFAPQ拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。