TE Connectivity CI-E244-01AGFASF
- 收藏
- 对比
CI-E244-01AGFASF
2460-CI-E244-01AGFASF
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 0/1 mA, 0/250 A, Short Scale (90), Case Size 96, DIN, Cutout 64, Crompton 007
1最小包装量--
CI-E244-01AGFASF详情
TE Connectivity CI-E244-01AGFASF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
System Typeu2009
单相
Scaleu2009(mA)
0/1
Scaleu2009(A)
0/250
Scale Shapeu2009
Short Scale (90)
Power Meter Functionu2009
直流电流表
Alias #
7-1200528-5
TE Internal Description
CI-E244-01AGFASF
TE Internal #
E04195-000
CI-E244-01AGFASF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。